2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1A DCR 230mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1A DCR 230mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1A DCR 230mOhm
CMC 1A 2LN 500 OHM SMD Product overview: DLW5BSM501TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM501TQ2L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 811259-DLW5BSM501TQ2
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 50V
Filter Type: Power, Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.177" (4.50mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 230mOhm
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Impedance at Frequency: 500 Ohms at 100MHz
Common Mode Filters / Chokes 2020 500ohm 1000mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 490-DLW5BSM501TQ2LDKR-ND | 839-DLW5BSM501TQ2L | 811259-DLW5BSM501TQ2L | 535-DLW5BSM501TQ2L |
| Product Name | Common Mode Chokes | SMD 1A 500 OHM Inductor and Choke | Common Mode Chokes - DLW5BSM501TQ2L | Common Mode Filters / Chokes 2020 500ohm 1000mA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Application | Common Mode Choke; RF Choke | |||
| DCR | 0.2300 ohms | 0.2300 ohms | 500 ohms | |
| Rated DC Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |