Murata Electronics Common Mode Chokes - DLW5BSM351SQ2L DLW5BSM351SQ2L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868838-DLW5BSM351SQ2 L Series: DLW5B Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BSM Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11108-6, DLW5BSM351SQ2L-ND, 490-11108-1, 490-11108-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868838-DLW5BSM351SQ2 L Series: DLW5B Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BSM Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11108-6, DLW5BSM351SQ2L-ND, 490-11108-1, 490-11108-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BSM351SQ2L
868838-DLW5BSM351SQ2L
Common Mode Chokes - DLW5BSM351SQ2L 868838-DLW5BSM351SQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 868838-DLW5BSM351SQ2 L Series: DLW5B Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW5BSM Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-11108-6, DLW5BSM351SQ2L-ND, 490-11108-1, 490-11108-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 868838-DLW5BSM351SQ2L
Series: DLW5B
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BSM
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-11108-6, DLW5BSM351SQ2L-ND, 490-11108-1, 490-11108-2

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM351SQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM351SQ2LTR-ND
Common Mode Chokes 490-DLW5BSM351SQ2LTR-ND
2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM351SQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM351SQ2LCT-ND
Common Mode Chokes 490-DLW5BSM351SQ2LCT-ND
2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM351SQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM351SQ2LDKR-ND
Common Mode Chokes 490-DLW5BSM351SQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 2A DCR 40mOhm

Buy Now Datasheet
SMD 2A 350 OHM Inductor and Choke - 839-DLW5BSM351SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 350 OHM Inductor and Choke
839-DLW5BSM351SQ2L
SMD 2A 350 OHM Inductor and Choke 839-DLW5BSM351SQ2L
CMC 2A 2LN 350 OHM SMD Product overview: DLW5BSM351SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 350 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM351SQ2L can be used for catalog matching and distributor lookup.

CMC 2A 2LN 350 OHM SMD Product overview: DLW5BSM351SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 350 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM351SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 868838-DLW5BSM351SQ2L 490-DLW5BSM351SQ2LTR-ND 839-DLW5BSM351SQ2L
Product Name Common Mode Chokes - DLW5BSM351SQ2L Common Mode Chokes SMD 2A 350 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
DCR 0.0400 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details