Manufacturer: Murata Electronics North America
Win Source Part Number: 868837-DLW5BSM302SQ2
Series: DLW5B
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 3 500mA DCR 300mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5BSM
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: DLW5BSM302SQ2L-ND, 490-11107-1, 490-11107-2, 490-11107-6
CMC 500MA 2LN 3K OHM SMD Product overview: DLW5BSM302SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM302SQ2L can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 500mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 500mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 500mA DCR 300mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 868837-DLW5BSM302SQ2L | 839-DLW5BSM302SQ2L | 490-DLW5BSM302SQ2LCT-ND |
| Product Name | Common Mode Chokes - DLW5BSM302SQ2L | SMD 500MA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Technology | Data Line/Signal Line/Power Line | ||
| Impedance | 3000 ohms |