Murata Electronics SMD 1A Inductor and Choke DLW5BSM152SQ2L

Description
CMC 1A 2LN 1.5K OHM SMD Product overview: DLW5BSM152SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM152SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1A 2LN 1.5K OHM SMD Product overview: DLW5BSM152SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM152SQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A Inductor and Choke - 839-DLW5BSM152SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A Inductor and Choke
839-DLW5BSM152SQ2L
SMD 1A Inductor and Choke 839-DLW5BSM152SQ2L
CMC 1A 2LN 1.5K OHM SMD Product overview: DLW5BSM152SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM152SQ2L can be used for catalog matching and distributor lookup.

CMC 1A 2LN 1.5K OHM SMD Product overview: DLW5BSM152SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM152SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW5BSM152SQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM152SQ2LCT-ND
Common Mode Chokes 490-DLW5BSM152SQ2LCT-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM152SQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM152SQ2LDKR-ND
Common Mode Chokes 490-DLW5BSM152SQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM152SQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM152SQ2LTR-ND
Common Mode Chokes 490-DLW5BSM152SQ2LTR-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 1A DCR 100mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BSM152SQ2L
1033486-DLW5BSM152SQ2L
Common Mode Chokes - DLW5BSM152SQ2L 1033486-DLW5BSM152SQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 1033486-DLW5BSM152SQ 2L Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 1A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.177" (4.50mm) Number of Lines: 2 Impedance @ Frequency: 1.5 kOhm @ 100MHz DC Resistance (DCR) (Max): 100 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033486-DLW5BSM152SQ2L
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 1A
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.177" (4.50mm)
Number of Lines: 2
Impedance @ Frequency: 1.5 kOhm @ 100MHz
DC Resistance (DCR) (Max): 100 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5BSM152SQ2L 490-DLW5BSM152SQ2LCT-ND 1033486-DLW5BSM152SQ2L
Product Name SMD 1A Inductor and Choke Common Mode Chokes Common Mode Chokes - DLW5BSM152SQ2L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line/Power Line
Impedance 1500 ohms 1500 ohms
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers