Murata Electronics Common Mode Chokes - DLW5BSM102SQ2L DLW5BSM102SQ2L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033485-DLW5BSM102SQ 2L Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.177" (4.50mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Family Name: DLW5BS Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Horizontal, 4 PC Pad Alternative Parts (Cross-Reference): DLW5BSN102SQ2L; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1033485-DLW5BSM102SQ 2L Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.177" (4.50mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Family Name: DLW5BS Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Horizontal, 4 PC Pad Alternative Parts (Cross-Reference): DLW5BSN102SQ2L; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - DLW5BSM102SQ2L
1033485-DLW5BSM102SQ2L
Common Mode Chokes - DLW5BSM102SQ2L 1033485-DLW5BSM102SQ2L
Manufacturer: Murata Electronics North America Win Source Part Number: 1033485-DLW5BSM102SQ 2L Packaging: Reel - TR Voltage Rating - DC: 50V Current Rating (Max): 1.5A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.177" (4.50mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhm @ 100MHz DC Resistance (DCR) (Max): 60 mOhm Family Name: DLW5BS Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Horizontal, 4 PC Pad Alternative Parts (Cross-Reference): DLW5BSN102SQ2L; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033485-DLW5BSM102SQ2L
Packaging: Reel - TR
Voltage Rating - DC: 50V
Current Rating (Max): 1.5A
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.177" (4.50mm)
Number of Lines: 2
Impedance @ Frequency: 1 kOhm @ 100MHz
DC Resistance (DCR) (Max): 60 mOhm
Family Name: DLW5BS
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Horizontal, 4 PC Pad
Alternative Parts (Cross-Reference): DLW5BSN102SQ2L;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM102SQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM102SQ2LTR-ND
Common Mode Chokes 490-DLW5BSM102SQ2LTR-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM102SQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM102SQ2LCT-ND
Common Mode Chokes 490-DLW5BSM102SQ2LCT-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5BSM102SQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5BSM102SQ2LDKR-ND
Common Mode Chokes 490-DLW5BSM102SQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 60mOhm

Buy Now Datasheet
SMD 1.5A Inductor and Choke - 839-DLW5BSM102SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A Inductor and Choke
839-DLW5BSM102SQ2L
SMD 1.5A Inductor and Choke 839-DLW5BSM102SQ2L
CMC 1.5A 2LN 1K OHM SMD Product overview: DLW5BSM102SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM102SQ2L can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 1K OHM SMD Product overview: DLW5BSM102SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5BSM102SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1033485-DLW5BSM102SQ2L 490-DLW5BSM102SQ2LTR-ND 839-DLW5BSM102SQ2L
Product Name Common Mode Chokes - DLW5BSM102SQ2L Common Mode Chokes SMD 1.5A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Impedance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers