Murata Electronics Common Mode Chokes DLW5ATN501SQ2L

Description
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1.5A DCR 56mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1.5A DCR 56mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW5ATN501SQ2L-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DLW5ATN501SQ2L-ND
Common Mode Chokes DLW5ATN501SQ2L-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1.5A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1.5A DCR 56mOhm

Buy Now Datasheet
SMD 1.5A 500 OHM Inductor and Choke - 839-DLW5ATN501SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 500 OHM Inductor and Choke
839-DLW5ATN501SQ2L
SMD 1.5A 500 OHM Inductor and Choke 839-DLW5ATN501SQ2L
CMC 1.5A 2LN 500 OHM SMD Product overview: DLW5ATN501SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN501SQ2L can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN 500 OHM SMD Product overview: DLW5ATN501SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN501SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DLW5ATN501SQ2L-ND 839-DLW5ATN501SQ2L
Product Name Common Mode Chokes SMD 1.5A 500 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0560 ohms
Rated DC Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N8 0402DC-2N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details