Manufacturer: Murata Electronics North America
Win Source Part Number: 868834-DLW5ATN501MQ2
Series: DLW5A
Operating Temperature Range: -40°C ~ 105°C
Features: 2 Line Common Mode Choke Surface Mount 2.5A DCR 34mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW5ATN
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16487-6, 490-16487-1, 490-16487-2
CMC 2.5A 2LN 500 OHM SMD Product overview: DLW5ATN501MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, 500 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN501MQ2L can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 34mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 34mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2.5A DCR 34mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 868834-DLW5ATN501MQ2L | 839-DLW5ATN501MQ2L | 490-DLW5ATN501MQ2LCT-ND |
| Product Name | Common Mode Chokes - DLW5ATN501MQ2L | SMD 2.5A 500 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Technology | Signal Line/Power Line | ||
| Impedance | 500 ohms |