2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 6A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 6A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 6A DCR 13mOhm
CMC 6A 2LN 50 OHM SMD Product overview: DLW5ATN500MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 50 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN500MQ2L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW5ATN500MQ2LCT-ND | 839-DLW5ATN500MQ2L |
| Product Name | Common Mode Chokes | SMD 6A 50 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0130 ohms | |
| Rated DC Current | 6000 milliamps |