2 Line Common Mode Choke Surface Mount 330 Ohms @ 100MHz 4A DCR 27mOhm
2 Line Common Mode Choke Surface Mount 330 Ohms @ 100MHz 4A DCR 27mOhm
2 Line Common Mode Choke Surface Mount 330 Ohms @ 100MHz 4A DCR 27mOhm
CMC 4A 2LN 330 OHM SMD Product overview: DLW5ATN331MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 330 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN331MQ2L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW5ATN331MQ2LCT-ND | 839-DLW5ATN331MQ2L |
| Product Name | Common Mode Chokes | SMD 4A 330 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0270 ohms | |
| Rated DC Current | 4000 milliamps |