Manufacturer: Murata Electronics
Win Source Part Number: 1328224-DLW5ATN151MQ
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm)
Current Rating (Max): 5A
Standard Package: 700
Mounting: Surface Mount
Filter Type: Power, Signal Line
Height (Max): 0.093" (2.35mm)
Number of Lines: 2
Impedance @ Frequency: 150 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-11944-6,DLW5ATN1
Base Product Number: DLW5ATN
RoHS Status: ROHS3 Compliant
2 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 5A DCR 20mOhm
2 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 5A DCR 20mOhm
2 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 5A DCR 20mOhm
CMC 5A 2LN 150 OHM SMD Product overview: DLW5ATN151MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, 150 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATN151MQ2L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1328224-DLW5ATN151MQ2L | 490-DLW5ATN151MQ2LTR-ND | 839-DLW5ATN151MQ2L |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | SMD 5A 150 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 0.0200 ohms | 0.0200 ohms | |
| Rated DC Current | 5000 milliamps | 5000 milliamps |