Murata DLW5ATH501TQ2L Common Mode Choke
Murata DLW5ATH501TQ2L Common Mode Choke
Murata DLW5ATH501TQ2L Common Mode Choke
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1.5A DCR 56mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1.5A DCR 56mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 1.5A DCR 56mOhm
CMC 1.5A 2LN 500OHM SMD AEC-Q200 Product overview: DLW5ATH501TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.5A, 500OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.5A, 500OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH501TQ2L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369400-DLW5ATH501TQ
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW5A
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW5ATH
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.093" (2.35mm)
Filter Type: Power, Signal Line
Number of Lines: 2
Impedance @ Frequency: 500 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 56mOhm
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2235061P | 490-DLW5ATH501TQ2LCT-ND | 839-DLW5ATH501TQ2L | 1369400-DLW5ATH501TQ2L |
| Product Name | Common Mode Chokes | Common Mode Chokes | Automotive SMD 1.5A 500OHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | RF Choke | |
| Rated DC Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | |
| Impedance | 500 ohms | 500 ohms | 500 ohms | |
| Testing Frequency | 100000 kHz |