Murata Electronics Automotive SMD 2A 500 OHM Inductor and Choke DLW5ATH501MQ2L

Description
CMC 2A 2LN 500 OHM SMD AEC-Q200 Product overview: DLW5ATH501MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, 500 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH501MQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2A 2LN 500 OHM SMD AEC-Q200 Product overview: DLW5ATH501MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, 500 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH501MQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2A 500 OHM Inductor and Choke - 839-DLW5ATH501MQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2A 500 OHM Inductor and Choke
839-DLW5ATH501MQ2L
Automotive SMD 2A 500 OHM Inductor and Choke 839-DLW5ATH501MQ2L
CMC 2A 2LN 500 OHM SMD AEC-Q200 Product overview: DLW5ATH501MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, 500 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH501MQ2L can be used for catalog matching and distributor lookup.

CMC 2A 2LN 500 OHM SMD AEC-Q200 Product overview: DLW5ATH501MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, 500 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH501MQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1369401-DLW5ATH501MQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369401-DLW5ATH501MQ2L
Filters - Common Mode Chokes 1369401-DLW5ATH501MQ2L
Win Source Part Number: 1369401-DLW5ATH501MQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW5A Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW5ATH Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.093" (2.35mm) Filter Type: Power, Signal Line Number of Lines: 2 Impedance @ Frequency: 500 Ohms @ 100 MHz Current Rating (Max): 2A DC Resistance (DCR) (Max): 34mOhm

Win Source Part Number: 1369401-DLW5ATH501MQ2L
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW5A
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW5ATH
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.142" W (5.00mm x 3.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.093" (2.35mm)
Filter Type: Power, Signal Line
Number of Lines: 2
Impedance @ Frequency: 500 Ohms @ 100 MHz
Current Rating (Max): 2A
DC Resistance (DCR) (Max): 34mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATH501MQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATH501MQ2LTR-ND
Common Mode Chokes 490-DLW5ATH501MQ2LTR-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 34mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 34mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATH501MQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATH501MQ2LDKR-ND
Common Mode Chokes 490-DLW5ATH501MQ2LDKR-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 34mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 34mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW5ATH501MQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW5ATH501MQ2LCT-ND
Common Mode Chokes 490-DLW5ATH501MQ2LCT-ND
2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 34mOhm

2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 34mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW5ATH501MQ2L 1369401-DLW5ATH501MQ2L 490-DLW5ATH501MQ2LTR-ND
Product Name Automotive SMD 2A 500 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line/Power Line
Impedance 500 ohms 500 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details