2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 4A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 4A DCR 13mOhm
2 Line Common Mode Choke Surface Mount 45 Ohms @ 100MHz 4A DCR 13mOhm
CMC 4A 2LN 45 OHM SMD AEC-Q200 Product overview: DLW5ATH450TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4A, 45 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4A, 45 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW5ATH450TQ2L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW5ATH450TQ2LDKR-ND | 839-DLW5ATH450TQ2L |
| Product Name | Common Mode Chokes | Automotive SMD 4A 45 OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0130 ohms | |
| Rated DC Current | 4000 milliamps |