2 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 3A DCR 20mOhm
2 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 3A DCR 20mOhm
2 Line Common Mode Choke Surface Mount 150 Ohms @ 100MHz 3A DCR 20mOhm
Murata DLW5ATH151MQ2L Common Mode Choke
Murata DLW5ATH151MQ2L Common Mode Choke
Murata DLW5ATH151MQ2L Common Mode Choke
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW5ATH151MQ2LDKR-ND | 2235046 |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | Common Mode Choke |
| DCR | 0.0200 ohms | |
| Rated DC Current | 3000 milliamps | 3000 milliamps |