Murata Electronics Connectors,Interconnects DLW5ATH111TQ2L

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Voltage Rating - DC: 125 V

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Number of Lines: 3
Impedance @ Frequency: 2 Ohm @ 100MHz
Current Rating (Max): 9/Contact(A)
DC Resistance (DCR) (Max): 18 mOhm
Voltage Rating - DC: 125 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details