Murata Power Solutions Common Mode Filter, Auto, 110 Ohm, 3A; Rated Current Murata DLW5ATH111TQ2L

Description
COMMON MODE FILTER, AUTO, 110 OHM, 3A; Rated Current:3A; Inductance:-; Product Range:DLW5AT Series; Impedance:110ohm; Common Mode Filter Case:5mm x 3.6mm x 2.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, AUTO, 110 OHM, 3A; Rated Current:3A; Inductance:-; Product Range:DLW5AT Series; Impedance:110ohm; Common Mode Filter Case:5mm x 3.6mm x 2.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Auto, 110 Ohm, 3A; Rated Current Murata - 57AC6677 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Auto, 110 Ohm, 3A; Rated Current Murata
57AC6677
Common Mode Filter, Auto, 110 Ohm, 3A; Rated Current Murata 57AC6677
COMMON MODE FILTER, AUTO, 110 OHM, 3A; Rated Current:3A; Inductance:-; Product Range:DLW5AT Series; Impedance:110ohm; Common Mode Filter Case:5mm x 3.6mm x 2.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE FILTER, AUTO, 110 OHM, 3A; Rated Current:3A; Inductance:-; Product Range:DLW5AT Series; Impedance:110ohm; Common Mode Filter Case:5mm x 3.6mm x 2.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC6677
Product Name Common Mode Filter, Auto, 110 Ohm, 3A; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 486-3-130-939-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details