2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100MHz 1.5A DCR 84mOhm
2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100MHz 1.5A DCR 84mOhm
2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100MHz 1.5A DCR 84mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-9778-2-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |