Murata Electronics SMD 1.9A Inductor and Choke DLW44SM851SK2L

Description
CMC 1.9A 2LN SMD Product overview: DLW44SM851SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM851SK2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.9A 2LN SMD Product overview: DLW44SM851SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM851SK2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.9A Inductor and Choke - 839-DLW44SM851SK2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9A Inductor and Choke
839-DLW44SM851SK2L
SMD 1.9A Inductor and Choke 839-DLW44SM851SK2L
CMC 1.9A 2LN SMD Product overview: DLW44SM851SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM851SK2L can be used for catalog matching and distributor lookup.

CMC 1.9A 2LN SMD Product overview: DLW44SM851SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM851SK2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW44SM851SK2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM851SK2LDKR-ND
Common Mode Chokes 490-DLW44SM851SK2LDKR-ND
CMC 1.9A 2LN 850 OHM SMD

CMC 1.9A 2LN 850 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM851SK2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM851SK2LCT-ND
Common Mode Chokes 490-DLW44SM851SK2LCT-ND
CMC 1.9A 2LN 850 OHM SMD

CMC 1.9A 2LN 850 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM851SK2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM851SK2LTR-ND
Common Mode Chokes 490-DLW44SM851SK2LTR-ND
2 Line Common Mode Choke Surface Mount 1.9A DCR 56mOhm

2 Line Common Mode Choke Surface Mount 1.9A DCR 56mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW44SM851SK2L 490-DLW44SM851SK2LDKR-ND
Product Name SMD 1.9A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line/Power Line
Inductance Tolerance 40 (+/- %)
Impedance 850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details