Murata Electronics SMD 1.1A 2.2KOHM Inductor and Choke DLW44SM302SK2L

Description
CMC 1.1A 2LN 2.2KOHM SMD Product overview: DLW44SM302SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 2.2KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM302SK2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.1A 2LN 2.2KOHM SMD Product overview: DLW44SM302SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 2.2KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM302SK2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1A 2.2KOHM Inductor and Choke - 839-DLW44SM302SK2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 2.2KOHM Inductor and Choke
839-DLW44SM302SK2L
SMD 1.1A 2.2KOHM Inductor and Choke 839-DLW44SM302SK2L
CMC 1.1A 2LN 2.2KOHM SMD Product overview: DLW44SM302SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 2.2KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM302SK2L can be used for catalog matching and distributor lookup.

CMC 1.1A 2LN 2.2KOHM SMD Product overview: DLW44SM302SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 2.2KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM302SK2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1339311-DLW44SM302SK2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1339311-DLW44SM302SK2L
Filters - Common Mode Chokes 1339311-DLW44SM302SK2L
Win Source Part Number: 1339311-DLW44SM302SK 2L Category: Filters - Common Mode Chokes Series: DLW44 Package: Tape & Reel Voltage Rating - DC: 60V Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Current Rating (Max): 1.1A Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.059" (1.50mm) Number of Lines: 2 Impedance @ Frequency: 2.2 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DLW44SM DC Resistance (DCR) (Max): 168mOhm

Win Source Part Number: 1339311-DLW44SM302SK2L
Category: Filters - Common Mode Chokes
Series: DLW44
Package: Tape & Reel
Voltage Rating - DC: 60V
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Current Rating (Max): 1.1A
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.059" (1.50mm)
Number of Lines: 2
Impedance @ Frequency: 2.2 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: DLW44SM
DC Resistance (DCR) (Max): 168mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM302SK2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM302SK2LTR-ND
Common Mode Chokes 490-DLW44SM302SK2LTR-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 1.1A DCR 168mOhm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 1.1A DCR 168mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM302SK2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM302SK2LDKR-ND
Common Mode Chokes 490-DLW44SM302SK2LDKR-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 1.1A DCR 168mOhm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 1.1A DCR 168mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM302SK2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM302SK2LCT-ND
Common Mode Chokes 490-DLW44SM302SK2LCT-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 1.1A DCR 168mOhm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 1.1A DCR 168mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW44SM302SK2L 1339311-DLW44SM302SK2L 490-DLW44SM302SK2LTR-ND
Product Name SMD 1.1A 2.2KOHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Tolerance 40 (+/- %)
Impedance 2.2 ohms 2200 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details