Murata Electronics Filters - Common Mode Chokes DLW44SM242SK2L

Description
Win Source Part Number: 1337700-DLW44SM242SK 2L Category: Filters - Common Mode Chokes Series: DLW44 Package: Tape & Reel Voltage Rating - DC: 60V Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Current Rating (Max): 1.4A Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.059" (1.50mm) Number of Lines: 2 Impedance @ Frequency: 2.4 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DLW44SM DC Resistance (DCR) (Max): 105mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1337700-DLW44SM242SK 2L Category: Filters - Common Mode Chokes Series: DLW44 Package: Tape & Reel Voltage Rating - DC: 60V Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Current Rating (Max): 1.4A Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.059" (1.50mm) Number of Lines: 2 Impedance @ Frequency: 2.4 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DLW44SM DC Resistance (DCR) (Max): 105mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1337700-DLW44SM242SK2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1337700-DLW44SM242SK2L
Filters - Common Mode Chokes 1337700-DLW44SM242SK2L
Win Source Part Number: 1337700-DLW44SM242SK 2L Category: Filters - Common Mode Chokes Series: DLW44 Package: Tape & Reel Voltage Rating - DC: 60V Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Current Rating (Max): 1.4A Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.059" (1.50mm) Number of Lines: 2 Impedance @ Frequency: 2.4 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: DLW44SM DC Resistance (DCR) (Max): 105mOhm

Win Source Part Number: 1337700-DLW44SM242SK2L
Category: Filters - Common Mode Chokes
Series: DLW44
Package: Tape & Reel
Voltage Rating - DC: 60V
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Current Rating (Max): 1.4A
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.059" (1.50mm)
Number of Lines: 2
Impedance @ Frequency: 2.4 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: DLW44SM
DC Resistance (DCR) (Max): 105mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM242SK2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM242SK2LDKR-ND
Common Mode Chokes 490-DLW44SM242SK2LDKR-ND
2 Line Common Mode Choke Surface Mount 2.4 kOhms @ 100MHz 1.4A DCR 105mOhm

2 Line Common Mode Choke Surface Mount 2.4 kOhms @ 100MHz 1.4A DCR 105mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM242SK2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM242SK2LCT-ND
Common Mode Chokes 490-DLW44SM242SK2LCT-ND
2 Line Common Mode Choke Surface Mount 2.4 kOhms @ 100MHz 1.4A DCR 105mOhm

2 Line Common Mode Choke Surface Mount 2.4 kOhms @ 100MHz 1.4A DCR 105mOhm

Buy Now Datasheet
Common Mode Chokes - 490-DLW44SM242SK2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW44SM242SK2LTR-ND
Common Mode Chokes 490-DLW44SM242SK2LTR-ND
2 Line Common Mode Choke Surface Mount 2.4 kOhms @ 100MHz 1.4A DCR 105mOhm

2 Line Common Mode Choke Surface Mount 2.4 kOhms @ 100MHz 1.4A DCR 105mOhm

Buy Now Datasheet
SMD 1.4A 2.4KOHM Inductor and Choke - 839-DLW44SM242SK2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 2.4KOHM Inductor and Choke
839-DLW44SM242SK2L
SMD 1.4A 2.4KOHM Inductor and Choke 839-DLW44SM242SK2L
CMC 1.4A 2LN 2.4KOHM SMD Product overview: DLW44SM242SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 2.4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 2.4KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM242SK2L can be used for catalog matching and distributor lookup.

CMC 1.4A 2LN 2.4KOHM SMD Product overview: DLW44SM242SK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 2.4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 2.4KOHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW44SM242SK2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1337700-DLW44SM242SK2L 490-DLW44SM242SK2LDKR-ND 839-DLW44SM242SK2L
Product Name Filters - Common Mode Chokes Common Mode Chokes SMD 1.4A 2.4KOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.1050 ohms 0.1050 ohms
Rated DC Current 1400 milliamps 1400 milliamps
Impedance 2400 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details