51µH @ 1MHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm
51µH @ 1MHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm
51µH @ 1MHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm
CMC 51UH 230MA 2LN SMD AEC-Q200 Product overview: DLW43SH510XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 230MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 230MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH510XK2L can be used for catalog matching and distributor lookup.
Murata DLW43SH510XK2L Common Mode Choke
Murata DLW43SH510XK2L Common Mode Choke
Murata DLW43SH510XK2L Common Mode Choke
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW43SH510XK2LDKR-ND | 839-DLW43SH510XK2L | 8712054P | 8712054 |
| Product Name | Common Mode Chokes | Automotive SMD 51UH 230MA Inductor and Choke | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Application | Common Mode Choke; RF Choke | Common Mode Choke | Common Mode Choke | |
| DCR | 1 ohms | |||
| Rated DC Current | 230 milliamps | 230 milliamps | 230 milliamps |