Murata Power Solutions Common Mode Choke, 51Uh, 0.23A, Smd; Rated Current Murata DLW43SH510XK2L

Description
COMMON MODE CHOKE, 51UH, 0.23A, SMD; Rated Current:230mA; Inductance:51µH; Product Range:DLW43S Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 51UH, 0.23A, SMD; Rated Current:230mA; Inductance:51µH; Product Range:DLW43S Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 51Uh, 0.23A, Smd; Rated Current Murata - 45Y5004 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 51Uh, 0.23A, Smd; Rated Current Murata
45Y5004
Common Mode Choke, 51Uh, 0.23A, Smd; Rated Current Murata 45Y5004
COMMON MODE CHOKE, 51UH, 0.23A, SMD; Rated Current:230mA; Inductance:51µH; Product Range:DLW43S Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

COMMON MODE CHOKE, 51UH, 0.23A, SMD; Rated Current:230mA; Inductance:51µH; Product Range:DLW43S Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.8mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - DLW43SH510XK2L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
DLW43SH510XK2L
Bead/Filter/EMI Optimization >> Common Mode Filters DLW43SH510XK2L
51uH@1MHz 1Ω 2 1812 Common Mode Filters ROHS

51uH@1MHz 1Ω 2 1812 Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 45Y5004 DLW43SH510XK2L
Product Name Common Mode Choke, 51Uh, 0.23A, Smd; Rated Current Murata Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919678 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Wall mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1436-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers