Murata Electronics Filters - Common Mode Chokes DLW43SH510XK2

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328505-DLW43SH510XK 2 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 230mA Standard Package: 500 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.110" (2.80mm) Number of Lines: 2 Inductance @ Frequency: 51 µH @ 1 MHz DC Resistance (DCR) (Max): 1Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-DLW43SH510XK2TR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328505-DLW43SH510XK 2 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 230mA Standard Package: 500 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.110" (2.80mm) Number of Lines: 2 Inductance @ Frequency: 51 µH @ 1 MHz DC Resistance (DCR) (Max): 1Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-DLW43SH510XK2TR RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328505-DLW43SH510XK2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328505-DLW43SH510XK2
Filters - Common Mode Chokes 1328505-DLW43SH510XK2
Manufacturer: Murata Electronics Win Source Part Number: 1328505-DLW43SH510XK 2 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 230mA Standard Package: 500 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.110" (2.80mm) Number of Lines: 2 Inductance @ Frequency: 51 µH @ 1 MHz DC Resistance (DCR) (Max): 1Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-DLW43SH510XK2TR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328505-DLW43SH510XK2
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 230mA
Standard Package: 500
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.110" (2.80mm)
Number of Lines: 2
Inductance @ Frequency: 51 µH @ 1 MHz
DC Resistance (DCR) (Max): 1Ohm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-DLW43SH510XK2TR
RoHS Status: ROHS3 Compliant

Buy Now
Automotive SMD 51UH 230MA Inductor and Choke - 839-DLW43SH510XK2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 51UH 230MA Inductor and Choke
839-DLW43SH510XK2
Automotive SMD 51UH 230MA Inductor and Choke 839-DLW43SH510XK2
CMC 51UH 230MA 2LN SMD AEC-Q200 Product overview: DLW43SH510XK2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 230MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 230MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH510XK2 can be used for catalog matching and distributor lookup.

CMC 51UH 230MA 2LN SMD AEC-Q200 Product overview: DLW43SH510XK2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 230MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 230MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH510XK2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328505-DLW43SH510XK2 839-DLW43SH510XK2
Product Name Filters - Common Mode Chokes Automotive SMD 51UH 230MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
Inductance Range 51 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers