CMC 22UH 310MA 2LN SMD AEC-Q200
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 310mA DCR 600mOhm
CMC 22UH 310MA 2LN SMD AEC-Q200
CMC 22UH 310MA 2LN SMD AEC-Q200 Product overview: DLW43SH220XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22UH, 310MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 22UH, 310MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH220XK2L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1167766-DLW43SH220XK
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW43SH220XK2LDKR-ND | 839-DLW43SH220XK2L | 1167766-DLW43SH220XK2L |
| Product Name | Common Mode Chokes | Automotive SMD 22UH 310MA Inductor and Choke | Common Mode Chokes - DLW43SH220XK2L |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.6000 ohms | ||
| Rated DC Current | 310 milliamps |