Murata Electronics Common Mode Chokes - DLW43SH101XK2K DLW43SH101XK2K

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055598-DLW43SH101XK 2K Length: 4.7 mm Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 50 % Test Frequency: 1 MHz Core Material: Ferrite Military Standard: Not DC Current: 200 mA Composition: Wirewound Height: 2.8 mm Categories: Common Mode Chokes DC Resistance (DCR): 2 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.4 mm Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 200 mA Series Resistance: 2 Ω
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055598-DLW43SH101XK 2K Length: 4.7 mm Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 50 % Test Frequency: 1 MHz Core Material: Ferrite Military Standard: Not DC Current: 200 mA Composition: Wirewound Height: 2.8 mm Categories: Common Mode Chokes DC Resistance (DCR): 2 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.4 mm Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 200 mA Series Resistance: 2 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW43SH101XK2K - 1055598-DLW43SH101XK2K - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW43SH101XK2K
1055598-DLW43SH101XK2K
Common Mode Chokes - DLW43SH101XK2K 1055598-DLW43SH101XK2K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055598-DLW43SH101XK 2K Length: 4.7 mm Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 50 % Test Frequency: 1 MHz Core Material: Ferrite Military Standard: Not DC Current: 200 mA Composition: Wirewound Height: 2.8 mm Categories: Common Mode Chokes DC Resistance (DCR): 2 Ω Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.4 mm Max DC Current: 200 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 200 mA Series Resistance: 2 Ω

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055598-DLW43SH101XK2K
Length: 4.7 mm
Inductance: 100 µH
Mounting: SMD (SMT)
Tolerance: 50 %
Test Frequency: 1 MHz
Core Material: Ferrite
Military Standard: Not
DC Current: 200 mA
Composition: Wirewound
Height: 2.8 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 2 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.4 mm
Max DC Current: 200 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 200 mA
Series Resistance: 2 Ω

Buy Now
Automotive Dual SMD 100uH Inductor and Choke - 839-DLW43SH101XK2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 100uH Inductor and Choke
839-DLW43SH101XK2K
Automotive Dual SMD 100uH Inductor and Choke 839-DLW43SH101XK2K
Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R Product overview: DLW43SH101XK2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH101XK2K can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R Product overview: DLW43SH101XK2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW43SH101XK2K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1055598-DLW43SH101XK2K 839-DLW43SH101XK2K
Product Name Common Mode Chokes - DLW43SH101XK2K Automotive Dual SMD 100uH Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers