Murata Power Solutions Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata DLW43MH201XK2K

Description
COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata - 32AC7142 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata
32AC7142
Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata 32AC7142
COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

COMMON MODE FILTER, AEC-Q200, 200UH; Rated Current:110mA; Inductance:200µH; Product Range:-; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 2.7mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32AC7142
Product Name Common Mode Filter, Aec-Q200, 200Uh; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-1609966-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 50 amps
View Details