CMC 51UH 200MA 2LN SMD AEC-Q200 Product overview: DLW32SH510XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 200MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH510XK2L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 917096-DLW32SH510XK2
Series: DLW32
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 200mA DCR 700mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW32SH
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18064-6, 490-18064-2, 490-18064-1
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 700mOhm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 700mOhm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 700mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLW32SH510XK2L | 917096-DLW32SH510XK2L | 490-18064-2-ND |
| Product Name | Automotive SMD 51UH 200MA Inductor and Choke | Common Mode Chokes - DLW32SH510XK2L | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Data Line/Signal Line | ||
| Inductance Range | 51 microH | ||
| Inductance Tolerance | -30 to 50 (+/- %) |