Murata Electronics Common Mode Chokes - DLW32SH510XK2B DLW32SH510XK2B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126688-DLW32SH510XK 2B Inductance: 51 µH Test Frequency: 100 kHz Composition: Wirewound Height: 2.5 mm Categories: Common Mode Chokes Case / Package: 3225 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C RMS Current (Irms): 200 mA Series Resistance: 700 mΩ Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126688-DLW32SH510XK 2B Inductance: 51 µH Test Frequency: 100 kHz Composition: Wirewound Height: 2.5 mm Categories: Common Mode Chokes Case / Package: 3225 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C RMS Current (Irms): 200 mA Series Resistance: 700 mΩ Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW32SH510XK2B - 1126688-DLW32SH510XK2B - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW32SH510XK2B
1126688-DLW32SH510XK2B
Common Mode Chokes - DLW32SH510XK2B 1126688-DLW32SH510XK2B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126688-DLW32SH510XK 2B Inductance: 51 µH Test Frequency: 100 kHz Composition: Wirewound Height: 2.5 mm Categories: Common Mode Chokes Case / Package: 3225 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C RMS Current (Irms): 200 mA Series Resistance: 700 mΩ Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126688-DLW32SH510XK2B
Inductance: 51 µH
Test Frequency: 100 kHz
Composition: Wirewound
Height: 2.5 mm
Categories: Common Mode Chokes
Case / Package: 3225
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -40 °C
RMS Current (Irms): 200 mA
Series Resistance: 700 mΩ
Max Operating Temperature: 125 °C

Buy Now
Inductor and Choke - 839-DLW32SH510XK2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-DLW32SH510XK2B
Inductor and Choke 839-DLW32SH510XK2B
Product overview: DLW32SH510XK2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH510XK2B can be used for catalog matching and distributor lookup.

Product overview: DLW32SH510XK2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH510XK2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1126688-DLW32SH510XK2B 839-DLW32SH510XK2B
Product Name Common Mode Chokes - DLW32SH510XK2B Inductor and Choke
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0603LS (1608) Ferrite Chip Inductors - 0603LS-182 0603LS-182XJRC , 0603LS-182XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details