Murata Power Solutions Common Mode Filter, Aec-Q200, 0.25A; Rated Current Murata DLW32SH220XK2L

Description
COMMON MODE FILTER, AEC-Q200, 0.25A; Rated Current:250mA; Inductance:22µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, AEC-Q200, 0.25A; Rated Current:250mA; Inductance:22µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Aec-Q200, 0.25A; Rated Current Murata - 57AC6673 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Aec-Q200, 0.25A; Rated Current Murata
57AC6673
Common Mode Filter, Aec-Q200, 0.25A; Rated Current Murata 57AC6673
COMMON MODE FILTER, AEC-Q200, 0.25A; Rated Current:250mA; Inductance:22µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE FILTER, AEC-Q200, 0.25A; Rated Current:250mA; Inductance:22µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC6673
Product Name Common Mode Filter, Aec-Q200, 0.25A; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - SBSMP5000332MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details