Win Source Part Number: 969828-DLW32SH220XK2
Category: Filters>Common Mode Chokes
Series: DLW32
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 250mA
Standard Package: 1,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Inductance @ Frequency: 22 µH @ 100 kHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-18063-6,490-1806
Base Product Number: DLW32SH
Product Status: Not For New Designs
CMC 22UH 250MA 2LN SMD AEC-Q200 Product overview: DLW32SH220XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 22UH, 250MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH220XK2L can be used for catalog matching and distributor lookup.
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 969828-DLW32SH220XK2L | 839-DLW32SH220XK2L | 490-18063-1-ND |
| Product Name | Filters - Common Mode Chokes | Automotive SMD 22UH 250MA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 22 microH | 22 microH | |
| DCR | 0.5000 ohms | 0.5000 ohms |