Murata Electronics Common Mode Chokes DLW32SH110XK2L

Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm
Request a Quote Datasheet
Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-18062-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-18062-2-ND
Common Mode Chokes 490-18062-2-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - 490-18062-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-18062-1-ND
Common Mode Chokes 490-18062-1-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DLW32SH110XK2L
917095-DLW32SH110XK2L
Common Mode Chokes - DLW32SH110XK2L 917095-DLW32SH110XK2L
Manufacturer: Murata Electronics North America Win Source Part Number: 917095-DLW32SH110XK2 L Series: DLW32 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: DLW32SH Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18062-1, 490-18062-6, 490-18062-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 917095-DLW32SH110XK2L
Series: DLW32
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 400mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DLW32SH
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18062-1, 490-18062-6, 490-18062-2

Buy Now Datasheet
Automotive SMD 11UH 300MA Inductor and Choke - 839-DLW32SH110XK2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 11UH 300MA Inductor and Choke
839-DLW32SH110XK2L
Automotive SMD 11UH 300MA Inductor and Choke 839-DLW32SH110XK2L
CMC 11UH 300MA 2LN SMD AEC-Q200 Product overview: DLW32SH110XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH110XK2L can be used for catalog matching and distributor lookup.

CMC 11UH 300MA 2LN SMD AEC-Q200 Product overview: DLW32SH110XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH110XK2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18062-2-ND 917095-DLW32SH110XK2L 839-DLW32SH110XK2L
Product Name Common Mode Chokes Common Mode Chokes - DLW32SH110XK2L Automotive SMD 11UH 300MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers