Murata Power Solutions Common Mode Filter, Aec-Q200, 0.15A; Rated Current Murata DLW32SH101XK2L

Description
COMMON MODE FILTER, AEC-Q200, 0.15A; Rated Current:150mA; Inductance:100µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, AEC-Q200, 0.15A; Rated Current:150mA; Inductance:100µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Aec-Q200, 0.15A; Rated Current Murata - 57AC6671 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Aec-Q200, 0.15A; Rated Current Murata
57AC6671
Common Mode Filter, Aec-Q200, 0.15A; Rated Current Murata 57AC6671
COMMON MODE FILTER, AEC-Q200, 0.15A; Rated Current:150mA; Inductance:100µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE FILTER, AEC-Q200, 0.15A; Rated Current:150mA; Inductance:100µH; Product Range:DLW32S Series; Impedance:-; Common Mode Filter Case:3.2mm x 2.5mm x 2.35mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC6671
Product Name Common Mode Filter, Aec-Q200, 0.15A; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378730 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-350-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details