CMC 100UH 150MA 2LN SMD AEC-Q200 Product overview: DLW32SH101XK2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 150MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 150MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH101XK2L can be used for catalog matching and distributor lookup.
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Win Source Part Number: 1126699-DLW32SH101XK
Category: Filters>Common Mode Chokes
Series: DLW32
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 150mA
Standard Package: 1,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 1.5Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-18061-1,490-1806
Base Product Number: DLW32SH
Product Status: Not For New Designs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DLW32SH101XK2L | 490-18061-1-ND | 1126699-DLW32SH101XK2L |
| Product Name | Automotive SMD 100UH 150MA Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Signal Line | ||
| Inductance Range | 100 microH | 100 microH | |
| Inductance Tolerance | -30 to 50 (+/- %) |