Murata Electronics Common Mode Chokes - DLW32SH101XK2B DLW32SH101XK2B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969826-DLW32SH101XK2 B Inductance: 100 µH Mounting: SMD (SMT) Test Frequency: 100 kHz Composition: Wirewound Height: 2.5 mm Categories: Common Mode Chokes Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C RMS Current (Irms): 150 mA Series Resistance: 1.5 Ω
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969826-DLW32SH101XK2 B Inductance: 100 µH Mounting: SMD (SMT) Test Frequency: 100 kHz Composition: Wirewound Height: 2.5 mm Categories: Common Mode Chokes Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C RMS Current (Irms): 150 mA Series Resistance: 1.5 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DLW32SH101XK2B - 969826-DLW32SH101XK2B - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - DLW32SH101XK2B
969826-DLW32SH101XK2B
Common Mode Chokes - DLW32SH101XK2B 969826-DLW32SH101XK2B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969826-DLW32SH101XK2 B Inductance: 100 µH Mounting: SMD (SMT) Test Frequency: 100 kHz Composition: Wirewound Height: 2.5 mm Categories: Common Mode Chokes Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C RMS Current (Irms): 150 mA Series Resistance: 1.5 Ω

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969826-DLW32SH101XK2B
Inductance: 100 µH
Mounting: SMD (SMT)
Test Frequency: 100 kHz
Composition: Wirewound
Height: 2.5 mm
Categories: Common Mode Chokes
Case / Package: 3225
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -40 °C
RMS Current (Irms): 150 mA
Series Resistance: 1.5 Ω

Buy Now
Inductor and Choke - 839-DLW32SH101XK2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-DLW32SH101XK2B
Inductor and Choke 839-DLW32SH101XK2B
Product overview: DLW32SH101XK2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH101XK2B can be used for catalog matching and distributor lookup.

Product overview: DLW32SH101XK2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH101XK2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 969826-DLW32SH101XK2B 839-DLW32SH101XK2B
Product Name Common Mode Chokes - DLW32SH101XK2B Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details