100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 115mA DCR 2.1Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 115mA DCR 2.1Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 115mA DCR 2.1Ohm
Win Source Part Number: 1369382-DLW32SH101XF
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW32
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW32SH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Current Rating (Max): 115mA
DC Resistance (DCR) (Max): 2.1Ohm
Inductance @ Frequency: 100 µH @ 100 kHz
CMC 100UH 115MA 2LN SMD AEC-Q200 Product overview: DLW32SH101XF2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 115MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 115MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW32SH101XF2L can be used for catalog matching and distributor lookup.
Murata DLW32SH101XF2L Common Mode Choke
Murata DLW32SH101XF2L Common Mode Choke
Murata DLW32SH101XF2L Common Mode Choke
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-DLW32SH101XF2LTR-ND | 1369382-DLW32SH101XF2L | 839-DLW32SH101XF2L | 2235043 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Automotive SMD 100UH 115MA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Application | Common Mode Choke; RF Choke | RF Choke | Common Mode Choke | |
| DCR | 2.1 ohms | 2.1 ohms | ||
| Rated DC Current | 115 milliamps | 115 milliamps | 115 milliamps |