Murata Power Solutions Common Mode Chokes DLW31SN222SQ2L

Description
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-1070-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-1070-1-ND
Common Mode Chokes 490-1070-1-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - 490-1070-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-1070-6-ND
Common Mode Chokes 490-1070-6-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - 490-1070-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-1070-2-ND
Common Mode Chokes 490-1070-2-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Surface Mount Inductors - 7241680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7241680
Surface Mount Inductors 7241680
Common mode choke SMD 1206 200mA 2200R

Common mode choke SMD 1206 200mA 2200R

Supplier's Site
Surface Mount Inductors - 7241680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7241680P
Surface Mount Inductors 7241680P
Common mode choke SMD 1206 200mA 2200R

Common mode choke SMD 1206 200mA 2200R

Supplier's Site
SMD 200MA Inductor and Choke - 839-DLW31SN222SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA Inductor and Choke
839-DLW31SN222SQ2L
SMD 200MA Inductor and Choke 839-DLW31SN222SQ2L
CMC 200MA 2LN 2.2K OHM SMD Product overview: DLW31SN222SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW31SN222SQ2L can be used for catalog matching and distributor lookup.

CMC 200MA 2LN 2.2K OHM SMD Product overview: DLW31SN222SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW31SN222SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1070-1-ND 7241680 7241680P 839-DLW31SN222SQ2L
Product Name Common Mode Chokes Surface Mount Inductors Surface Mount Inductors SMD 200MA Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke Common Mode Choke Common Mode Choke
DCR 1.2 ohms 1.2 ohms
Rated DC Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers