Murata DLW31SN102SQ2L Common Mode Choke
Murata DLW31SN102SQ2L Common Mode Choke
Murata DLW31SN102SQ2L Common Mode Choke
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm
CMC 230MA 2LN 1K OHM SMD Product overview: DLW31SN102SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW31SN102SQ2L can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8712010P | 8712010 | 490-1069-2-ND | 839-DLW31SN102SQ2L |
| Product Name | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | SMD 230MA Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Application | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke | |
| Rated DC Current | 230 milliamps | 230 milliamps | 230 milliamps | |
| Impedance | 1000 ohms | 1000 ohms | 1000 ohms | |
| Testing Frequency | 100000 kHz | 100000 kHz |