Manufacturer: Murata Electronics North America
Win Source Part Number: 850530-DLW21SZ900HQ2
Series: DLW21
Features: Line Common Mode Choke 90 Ohms @ 100 MHz DCR
Package: Reel - TR
Family Name: DLW21SZ
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-14402-6, 490-14402-1, 490-14402-2
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 280mA DCR 410mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 280mA DCR 410mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 280mA DCR 410mOhm
CMC 280MA 2LN 90OHM SMD AEC-Q200 Product overview: DLW21SZ900HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 280MA, 90OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 280MA, 90OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ900HQ2L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 850530-DLW21SZ900HQ2L | 490-14402-6-ND | 839-DLW21SZ900HQ2L |
| Product Name | Common Mode Chokes - DLW21SZ900HQ2L | Common Mode Chokes | Automotive SMD 280MA 90OHM Inductor and Choke |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| DCR | 0.4100 ohms | ||
| Rated DC Current | 280 milliamps |