Murata Power Solutions SMD 320MA 67 OHM Inductor and Choke DLW21SZ670HQ2L

Description
CMC 320MA 2LN 67 OHM SMD Product overview: DLW21SZ670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ670HQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 320MA 2LN 67 OHM SMD Product overview: DLW21SZ670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ670HQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 320MA 67 OHM Inductor and Choke - 839-DLW21SZ670HQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 320MA 67 OHM Inductor and Choke
839-DLW21SZ670HQ2L
SMD 320MA 67 OHM Inductor and Choke 839-DLW21SZ670HQ2L
CMC 320MA 2LN 67 OHM SMD Product overview: DLW21SZ670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ670HQ2L can be used for catalog matching and distributor lookup.

CMC 320MA 2LN 67 OHM SMD Product overview: DLW21SZ670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ670HQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1175705-DLW21SZ670HQ2L
Filters - Common Mode Chokes 1175705-DLW21SZ670HQ2L
Win Source Part Number: 1175705-DLW21SZ670HQ 2L Category: Filters>Common Mode Chokes Series: DLW21 Package: Tape & Reel Voltage Rating - DC: 20V Current Rating (Max): 320mA Standard Package: 2,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 67 Ohms @ 100 MHz DC Resistance (DCR) (Max): 310mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17669-2,490-1766 9-1,490-17669-6 Base Product Number: DLW21SZ

Win Source Part Number: 1175705-DLW21SZ670HQ2L
Category: Filters>Common Mode Chokes
Series: DLW21
Package: Tape & Reel
Voltage Rating - DC: 20V
Current Rating (Max): 320mA
Standard Package: 2,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 67 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 310mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-17669-2,490-17669-1,490-17669-6
Base Product Number: DLW21SZ

Buy Now Datasheet
Common Mode Chokes - 490-17669-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17669-6-ND
Common Mode Chokes 490-17669-6-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

Buy Now Datasheet
Common Mode Chokes - 490-17669-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17669-1-ND
Common Mode Chokes 490-17669-1-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

Buy Now Datasheet
Common Mode Chokes - 490-17669-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17669-2-ND
Common Mode Chokes 490-17669-2-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW21SZ670HQ2L 1175705-DLW21SZ670HQ2L 490-17669-6-ND
Product Name SMD 320MA 67 OHM Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Signal Line
Inductance Tolerance 25 (+/- %)
Impedance 67 ohms 67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details