COMMON MODE CHOKE, 490 OHM, 0.2A, SMD; Rated Current:200mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:490ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 69AC5805 |
| Product Name | Common Mode Choke, 490 Ohm, 0.2A, Smd; Rated Current Murata |
| Standards and Certifications | RoHS |