Murata Power Solutions Filters - Common Mode Chokes DLW21SZ491XQ2L

Description
Win Source Part Number: 1369389-DLW21SZ491XQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW21 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW21SZ Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 490 Ohms @ 100 MHz Current Rating (Max): 190mA DC Resistance (DCR) (Max): 770mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369389-DLW21SZ491XQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW21 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW21SZ Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 490 Ohms @ 100 MHz Current Rating (Max): 190mA DC Resistance (DCR) (Max): 770mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369389-DLW21SZ491XQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369389-DLW21SZ491XQ2L
Filters - Common Mode Chokes 1369389-DLW21SZ491XQ2L
Win Source Part Number: 1369389-DLW21SZ491XQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW21 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW21SZ Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 490 Ohms @ 100 MHz Current Rating (Max): 190mA DC Resistance (DCR) (Max): 770mOhm

Win Source Part Number: 1369389-DLW21SZ491XQ2L
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW21
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW21SZ
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 20V
Height (Max): 0.055" (1.40mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 490 Ohms @ 100 MHz
Current Rating (Max): 190mA
DC Resistance (DCR) (Max): 770mOhm

Buy Now Datasheet
Common Mode Chokes - 490-17668-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17668-1-ND
Common Mode Chokes 490-17668-1-ND
2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

Buy Now Datasheet
Common Mode Chokes - 490-17668-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17668-2-ND
Common Mode Chokes 490-17668-2-ND
2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

Buy Now Datasheet
Common Mode Chokes - 490-17668-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-17668-6-ND
Common Mode Chokes 490-17668-6-ND
2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

Buy Now Datasheet
SMD 190MA 490 OHM Inductor and Choke - 839-DLW21SZ491XQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 190MA 490 OHM Inductor and Choke
839-DLW21SZ491XQ2L
SMD 190MA 490 OHM Inductor and Choke 839-DLW21SZ491XQ2L
CMC 190MA 2LN 490 OHM SMD Product overview: DLW21SZ491XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 490 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 490 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ491XQ2L can be used for catalog matching and distributor lookup.

CMC 190MA 2LN 490 OHM SMD Product overview: DLW21SZ491XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 490 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 490 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ491XQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369389-DLW21SZ491XQ2L 490-17668-1-ND 839-DLW21SZ491XQ2L
Product Name Filters - Common Mode Chokes Common Mode Chokes SMD 190MA 490 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.7700 ohms 0.7700 ohms
Rated DC Current 190 milliamps 190 milliamps
Impedance 490 ohms 490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details