Murata Power Solutions Common Mode Choke, 180 Ohm, 0.24A, Smd; Rated Current Murata DLW21SZ181XQ2L

Description
COMMON MODE CHOKE, 180 OHM, 0.24A, SMD; Rated Current:240mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:180ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 180 OHM, 0.24A, SMD; Rated Current:240mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:180ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 180 Ohm, 0.24A, Smd; Rated Current Murata - 69AC5803 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 180 Ohm, 0.24A, Smd; Rated Current Murata
69AC5803
Common Mode Choke, 180 Ohm, 0.24A, Smd; Rated Current Murata 69AC5803
COMMON MODE CHOKE, 180 OHM, 0.24A, SMD; Rated Current:240mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:180ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE CHOKE, 180 OHM, 0.24A, SMD; Rated Current:240mA; Inductance:-; Product Range:DLW21SZ_XQ Series; Impedance:180ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AC5803
Product Name Common Mode Choke, 180 Ohm, 0.24A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701341 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details