Murata Power Solutions Automotive SMD 280MA 120OHM Inductor and Choke DLW21SZ121HQ2L

Description
CMC 280MA 2LN 120OHM SMD AECQ200 Product overview: DLW21SZ121HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 280MA, 120OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 280MA, 120OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ121HQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 280MA 2LN 120OHM SMD AECQ200 Product overview: DLW21SZ121HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 280MA, 120OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 280MA, 120OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ121HQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 280MA 120OHM Inductor and Choke - 839-DLW21SZ121HQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 280MA 120OHM Inductor and Choke
839-DLW21SZ121HQ2L
Automotive SMD 280MA 120OHM Inductor and Choke 839-DLW21SZ121HQ2L
CMC 280MA 2LN 120OHM SMD AECQ200 Product overview: DLW21SZ121HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 280MA, 120OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 280MA, 120OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ121HQ2L can be used for catalog matching and distributor lookup.

CMC 280MA 2LN 120OHM SMD AECQ200 Product overview: DLW21SZ121HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 280MA, 120OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 280MA, 120OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SZ121HQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-DLW21SZ121HQ2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW21SZ121HQ2LDKR-ND
Common Mode Chokes 490-DLW21SZ121HQ2LDKR-ND
CMC 280MA 2LN 120OHM SMD AECQ200

CMC 280MA 2LN 120OHM SMD AECQ200

Buy Now Datasheet
Common Mode Chokes - 490-DLW21SZ121HQ2LCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW21SZ121HQ2LCT-ND
Common Mode Chokes 490-DLW21SZ121HQ2LCT-ND
CMC 280MA 2LN 120OHM SMD AECQ200

CMC 280MA 2LN 120OHM SMD AECQ200

Buy Now Datasheet
Common Mode Chokes - 490-DLW21SZ121HQ2LTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-DLW21SZ121HQ2LTR-ND
Common Mode Chokes 490-DLW21SZ121HQ2LTR-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 410mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 410mOhm

Buy Now Datasheet
Filters - Common Mode Chokes - 1369385-DLW21SZ121HQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369385-DLW21SZ121HQ2L
Filters - Common Mode Chokes 1369385-DLW21SZ121HQ2L
Win Source Part Number: 1369385-DLW21SZ121HQ 2L Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW21 Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW21SZ Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 280mA DC Resistance (DCR) (Max): 410mOhm

Win Source Part Number: 1369385-DLW21SZ121HQ2L
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW21
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW21SZ
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 20V
Height (Max): 0.055" (1.40mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 280mA
DC Resistance (DCR) (Max): 410mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW21SZ121HQ2L 490-DLW21SZ121HQ2LDKR-ND 1369385-DLW21SZ121HQ2L
Product Name Automotive SMD 280MA 120OHM Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers