Murata Power Solutions Bead/Filter/EMI Optimization >> Common Mode Filters DLW21SN900SQ2L

Description
90Ω@100MHz 350mΩ 2 SMD Common Mode Filters ROHS
Datasheet
Description
90Ω@100MHz 350mΩ 2 SMD Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - DLW21SN900SQ2L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
DLW21SN900SQ2L
Bead/Filter/EMI Optimization >> Common Mode Filters DLW21SN900SQ2L
90Ω@100MHz 350mΩ 2 SMD Common Mode Filters ROHS

90Ω@100MHz 350mΩ 2 SMD Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke, 90 Ohm, Surface Mount-Smd; Dc Current Rating Murata - 74M0672 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 90 Ohm, Surface Mount-Smd; Dc Current Rating Murata
74M0672
Common Mode Choke, 90 Ohm, Surface Mount-Smd; Dc Current Rating Murata 74M0672
COMMON MODE CHOKE, 90 OHM, SURFACE MOUNT-SMD; DC Current Rating:330mA; Inductance:-; Product Range:DLW21S Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 90 OHM, SURFACE MOUNT-SMD; DC Current Rating:330mA; Inductance:-; Product Range:DLW21S Series; Impedance:90ohm; Product Length:2mm; Product Width:1.2mm; Product Height:1.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number DLW21SN900SQ2L 74M0672
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke, 90 Ohm, Surface Mount-Smd; Dc Current Rating Murata
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378684 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000683MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1194-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers