Murata Power Solutions Surface Mount Inductors DLW21SN670SQ2L

Description
Common mode choke SMD 0805 320mA 67R
Request a Quote Datasheet
Description
Common mode choke SMD 0805 320mA 67R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8119751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119751
Surface Mount Inductors 8119751
Common mode choke SMD 0805 320mA 67R

Common mode choke SMD 0805 320mA 67R

Supplier's Site
Surface Mount Inductors - 8119751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119751P
Surface Mount Inductors 8119751P
Common mode choke SMD 0805 320mA 67R

Common mode choke SMD 0805 320mA 67R

Supplier's Site
Surface Mount Inductors - 1669653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669653
Surface Mount Inductors 1669653
Common mode choke SMD 0805 320mA 67R

Common mode choke SMD 0805 320mA 67R

Supplier's Site
SMD 400MA 67 OHM Inductor and Choke - 839-DLW21SN670SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 67 OHM Inductor and Choke
839-DLW21SN670SQ2L
SMD 400MA 67 OHM Inductor and Choke 839-DLW21SN670SQ2L
CMC 400MA 2LN 67 OHM SMD Product overview: DLW21SN670SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN670SQ2L can be used for catalog matching and distributor lookup.

CMC 400MA 2LN 67 OHM SMD Product overview: DLW21SN670SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 67 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 67 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN670SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-5136-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5136-1-ND
Common Mode Chokes 490-5136-1-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5136-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5136-2-ND
Common Mode Chokes 490-5136-2-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5136-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5136-6-ND
Common Mode Chokes 490-5136-6-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8119751 8119751P 839-DLW21SN670SQ2L 490-5136-1-ND
Product Name Surface Mount Inductors Surface Mount Inductors SMD 400MA 67 OHM Inductor and Choke Common Mode Chokes
Technology Wirewound Signal Line
Application Common Mode Choke Common Mode Choke Common Mode Choke; RF Choke
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers