Murata Power Solutions Dual SMD 67Ohm 100MHz Inductor and Choke DLW21SN670HQ2L

Description
Common Mode Chokes Dual 67Ohm 100MHz 0.32A 0.31Ohm DCR SMD T/R Product overview: DLW21SN670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN670HQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 67Ohm 100MHz 0.32A 0.31Ohm DCR SMD T/R Product overview: DLW21SN670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN670HQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 67Ohm 100MHz Inductor and Choke - 839-DLW21SN670HQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 67Ohm 100MHz Inductor and Choke
839-DLW21SN670HQ2L
Dual SMD 67Ohm 100MHz Inductor and Choke 839-DLW21SN670HQ2L
Common Mode Chokes Dual 67Ohm 100MHz 0.32A 0.31Ohm DCR SMD T/R Product overview: DLW21SN670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN670HQ2L can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 67Ohm 100MHz 0.32A 0.31Ohm DCR SMD T/R Product overview: DLW21SN670HQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN670HQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-5133-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5133-2-ND
Common Mode Chokes 490-5133-2-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5133-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5133-6-ND
Common Mode Chokes 490-5133-6-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5133-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5133-1-ND
Common Mode Chokes 490-5133-1-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 320mA DCR 310mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW21SN670HQ2L 490-5133-2-ND
Product Name Dual SMD 67Ohm 100MHz Inductor and Choke Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Tolerance 25 (+/- %)
Impedance 67 ohms
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers