Murata Electronics SMD 190MA 490 OHM Inductor and Choke DLW21SN491XQ2L

Description
CMC 190MA 2LN 490 OHM SMD Product overview: DLW21SN491XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 490 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 490 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN491XQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 190MA 2LN 490 OHM SMD Product overview: DLW21SN491XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 490 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 490 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN491XQ2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 190MA 490 OHM Inductor and Choke - 839-DLW21SN491XQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 190MA 490 OHM Inductor and Choke
839-DLW21SN491XQ2L
SMD 190MA 490 OHM Inductor and Choke 839-DLW21SN491XQ2L
CMC 190MA 2LN 490 OHM SMD Product overview: DLW21SN491XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 490 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 490 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN491XQ2L can be used for catalog matching and distributor lookup.

CMC 190MA 2LN 490 OHM SMD Product overview: DLW21SN491XQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 490 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 490 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN491XQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-9290-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-9290-1-ND
Common Mode Chokes 490-9290-1-ND
2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

Buy Now Datasheet
Common Mode Chokes - 490-9290-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-9290-6-ND
Common Mode Chokes 490-9290-6-ND
2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

Buy Now Datasheet
Common Mode Chokes - 490-9290-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-9290-2-ND
Common Mode Chokes 490-9290-2-ND
2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

2 Line Common Mode Choke Surface Mount 490 Ohms @ 100MHz 190mA DCR 770mOhm

Buy Now Datasheet
Filters - Common Mode Chokes - 1369373-DLW21SN491XQ2L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369373-DLW21SN491XQ2L
Filters - Common Mode Chokes 1369373-DLW21SN491XQ2L
Win Source Part Number: 1369373-DLW21SN491XQ 2L Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DLW21 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Base Product Number: DLW21SN Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 20V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 490 Ohms @ 100 MHz Current Rating (Max): 190mA DC Resistance (DCR) (Max): 770mOhm

Win Source Part Number: 1369373-DLW21SN491XQ2L
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DLW21
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Base Product Number: DLW21SN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 20V
Height (Max): 0.055" (1.40mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 490 Ohms @ 100 MHz
Current Rating (Max): 190mA
DC Resistance (DCR) (Max): 770mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DLW21SN491XQ2L 490-9290-1-ND 1369373-DLW21SN491XQ2L
Product Name SMD 190MA 490 OHM Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Inductance Tolerance 25 (+/- %)
Impedance 490 ohms 490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers