Murata Power Solutions Surface Mount Inductors DLW21SN371SQ2L

Description
0805 Common mode choke coil, 370R,280mA
Request a Quote Datasheet
Description
0805 Common mode choke coil, 370R,280mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7241674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7241674P
Surface Mount Inductors 7241674P
0805 Common mode choke coil, 370R,280mA

0805 Common mode choke coil, 370R,280mA

Supplier's Site
Surface Mount Inductors - 7241674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7241674
Surface Mount Inductors 7241674
0805 Common mode choke coil, 370R,280mA

0805 Common mode choke coil, 370R,280mA

Supplier's Site
Surface Mount Inductors - 1253164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253164
Surface Mount Inductors 1253164
0805 Common mode choke coil, 370R,280mA

0805 Common mode choke coil, 370R,280mA

Supplier's Site
SMD 280MA 370 OHM Inductor and Choke - 839-DLW21SN371SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 280MA 370 OHM Inductor and Choke
839-DLW21SN371SQ2L
SMD 280MA 370 OHM Inductor and Choke 839-DLW21SN371SQ2L
CMC 280MA 2LN 370 OHM SMD Product overview: DLW21SN371SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN371SQ2L can be used for catalog matching and distributor lookup.

CMC 280MA 2LN 370 OHM SMD Product overview: DLW21SN371SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN371SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 490-5141-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5141-6-ND
Common Mode Chokes 490-5141-6-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5141-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5141-1-ND
Common Mode Chokes 490-5141-1-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5141-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5141-2-ND
Common Mode Chokes 490-5141-2-ND
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7241674P 7241674 839-DLW21SN371SQ2L 490-5141-6-ND
Product Name Surface Mount Inductors Surface Mount Inductors SMD 280MA 370 OHM Inductor and Choke Common Mode Chokes
Application Common Mode Choke Common Mode Choke Common Mode Choke; RF Choke
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 280 milliamps 280 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0805 0805 (2012m)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0300 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details