Murata Power Solutions Common Mode Chokes DLW21SN261SQ2L

Description
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-5140-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5140-2-ND
Common Mode Chokes 490-5140-2-ND
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5140-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5140-1-ND
Common Mode Chokes 490-5140-1-ND
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - 490-5140-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-5140-6-ND
Common Mode Chokes 490-5140-6-ND
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet
SMD 300MA 260 OHM Inductor and Choke - 839-DLW21SN261SQ2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 260 OHM Inductor and Choke
839-DLW21SN261SQ2L
SMD 300MA 260 OHM Inductor and Choke 839-DLW21SN261SQ2L
CMC 300MA 2LN 260 OHM SMD Product overview: DLW21SN261SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN261SQ2L can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 260 OHM SMD Product overview: DLW21SN261SQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DLW21SN261SQ2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R - 535-DLW21SN261SQ2L - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R
535-DLW21SN261SQ2L
Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R 535-DLW21SN261SQ2L
Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R

Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 490-5140-2-ND 839-DLW21SN261SQ2L 535-DLW21SN261SQ2L
Product Name Common Mode Chokes SMD 300MA 260 OHM Inductor and Choke Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4000 ohms 260 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details