Murata Power Solutions Common Mode Choke, 220 Ohm, 0.1A, Smd; Rated Current Murata DLP31SN221ML2L

Description
COMMON MODE CHOKE, 220 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP31S Series; Impedance:220ohm; Common Mode Filter Case:3.2mm x 1.6mm x 1.15mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 220 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP31S Series; Impedance:220ohm; Common Mode Filter Case:3.2mm x 1.6mm x 1.15mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 220 Ohm, 0.1A, Smd; Rated Current Murata - 45Y5001 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 220 Ohm, 0.1A, Smd; Rated Current Murata
45Y5001
Common Mode Choke, 220 Ohm, 0.1A, Smd; Rated Current Murata 45Y5001
COMMON MODE CHOKE, 220 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP31S Series; Impedance:220ohm; Common Mode Filter Case:3.2mm x 1.6mm x 1.15mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

COMMON MODE CHOKE, 220 OHM, 0.1A, SMD; Rated Current:100mA; Inductance:-; Product Range:DLP31S Series; Impedance:220ohm; Common Mode Filter Case:3.2mm x 1.6mm x 1.15mm; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y5001
Product Name Common Mode Choke, 220 Ohm, 0.1A, Smd; Rated Current Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2378726 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details